Murata Power Solutions 3.3uH 1KHz 4.8A Inductor and Choke 13R332C

Description
Inductor General Purpose Wirewound 3.3uH 20% 1KHz 4.8A 13mOhm DCR RDL Carton Product overview: 13R332C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R332C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 3.3uH 20% 1KHz 4.8A 13mOhm DCR RDL Carton Product overview: 13R332C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R332C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3uH 1KHz 4.8A Inductor and Choke - 71-13R332C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 1KHz 4.8A Inductor and Choke
71-13R332C
3.3uH 1KHz 4.8A Inductor and Choke 71-13R332C
Inductor General Purpose Wirewound 3.3uH 20% 1KHz 4.8A 13mOhm DCR RDL Carton Product overview: 13R332C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R332C can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 3.3uH 20% 1KHz 4.8A 13mOhm DCR RDL Carton Product overview: 13R332C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R332C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 13R332C
1001451-13R332C
Fixed Inductors - 13R332C 1001451-13R332C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1001451-13R332C Packaging: Bulk Type: Wirewound Current Rating: 4.8A Inductance: 3.3μH Height - Seated (Max): 0.532" (13.50mm) Mounting: Through Hole Tolerance: ±20% Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1001451-13R332C
Packaging: Bulk
Type: Wirewound
Current Rating: 4.8A
Inductance: 3.3μH
Height - Seated (Max): 0.532" (13.50mm)
Mounting: Through Hole
Tolerance: ±20%
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 811-2037-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2037-ND
Fixed Inductors 811-2037-ND
3.3µH Unshielded Wirewound Inductor 4.8A 13mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 4.8A 13mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Uh, 4.8A, Radial Leaded; Product Range Murata Power Solutions - 46P8752 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.8A, Radial Leaded; Product Range Murata Power Solutions
46P8752
Inductor, 3.3Uh, 4.8A, Radial Leaded; Product Range Murata Power Solutions 46P8752
INDUCTOR, 3.3UH, 4.8A, RADIAL LEADED; Product Range:1300R Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.8A; Saturation Current (Isat):4.8A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.8A, RADIAL LEADED; Product Range:1300R Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):4.8A; Saturation Current (Isat):4.8A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-13R332C 1001451-13R332C 811-2037-ND 46P8752
Product Name 3.3uH 1KHz 4.8A Inductor and Choke Fixed Inductors - 13R332C Fixed Inductors Inductor, 3.3Uh, 4.8A, Radial Leaded; Product Range Murata Power Solutions
Mounting Option Through Hole Through Hole Through Hole
Technology General Purpose Wirewound Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Radial; Radial Radial Radial
Packing Method Carton Bulk; Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details