Murata Power Solutions Fixed Inductors 13R224C

Description
220µH Unshielded Wirewound Inductor 700mA 470mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 700mA 470mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2048-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2048-ND
Fixed Inductors 811-2048-ND
220µH Unshielded Wirewound Inductor 700mA 470mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 700mA 470mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 220Uh, 700Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 700Ma, Radial Leaded; Product Range Murata Power Solutions
46P8749
Inductor, 220Uh, 700Ma, Radial Leaded; Product Range Murata Power Solutions 46P8749
INDUCTOR, 220UH, 700MA, RADIAL LEADED; Product Range:1300R Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:0.47ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 700MA, RADIAL LEADED; Product Range:1300R Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:0.47ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2048-ND 46P8749
Product Name Fixed Inductors Inductor, 220Uh, 700Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers