Murata Power Solutions Fixed Inductors 13R154C

Description
150µH Unshielded Wirewound Inductor 820mA 330mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 820mA 330mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2047-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2047-ND
Fixed Inductors 811-2047-ND
150µH Unshielded Wirewound Inductor 820mA 330mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 820mA 330mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, 820Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 820Ma, Radial Leaded; Product Range Murata Power Solutions
46P8744
Inductor, 150Uh, 820Ma, Radial Leaded; Product Range Murata Power Solutions 46P8744
INDUCTOR, 150UH, 820MA, RADIAL LEADED; Product Range:1300R Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):820mA; Saturation Current (Isat):820mA; DC Resistance Max:0.33ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 820MA, RADIAL LEADED; Product Range:1300R Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):820mA; Saturation Current (Isat):820mA; DC Resistance Max:0.33ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2047-ND 46P8744
Product Name Fixed Inductors Inductor, 150Uh, 820Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details