Murata Power Solutions Fixed Inductors 13R153C

Description
15µH Unshielded Wirewound Inductor 2.5A 42mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.5A 42mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2041-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2041-ND
Fixed Inductors 811-2041-ND
15µH Unshielded Wirewound Inductor 2.5A 42mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 2.5A 42mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Uh, 2.5A, Radial Leaded; Product Range Murata Power Solutions - 46P8743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 2.5A, Radial Leaded; Product Range Murata Power Solutions
46P8743
Inductor, 15Uh, 2.5A, Radial Leaded; Product Range Murata Power Solutions 46P8743
INDUCTOR, 15UH, 2.5A, RADIAL LEADED; Product Range:1300R Series; Inductance:15µH; Inductor Construction:-; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 15UH, 2.5A, RADIAL LEADED; Product Range:1300R Series; Inductance:15µH; Inductor Construction:-; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, 10% 2.5A Th Radial; Product Range Murata Power Solutions - 72T2736 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 10% 2.5A Th Radial; Product Range Murata Power Solutions
72T2736
Inductor, 15Uh, 10% 2.5A Th Radial; Product Range Murata Power Solutions 72T2736
INDUCTOR, 15UH, 10% 2.5A TH RADIAL; Product Range:1300R Series; Inductance:15µH; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 15UH, 10% 2.5A TH RADIAL; Product Range:1300R Series; Inductance:15µH; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2041-ND 46P8743 72T2736
Product Name Fixed Inductors Inductor, 15Uh, 2.5A, Radial Leaded; Product Range Murata Power Solutions Inductor, 15Uh, 10% 2.5A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers