Murata Power Solutions Fixed Inductors 13R152C

Description
1.5µH Unshielded Wirewound Inductor 6.3A 8mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 6.3A 8mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2035-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2035-ND
Fixed Inductors 811-2035-ND
1.5µH Unshielded Wirewound Inductor 6.3A 8mOhm Max Radial, Vertical Cylinder

1.5µH Unshielded Wirewound Inductor 6.3A 8mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1.5Uh, 6.3A, Radial Leaded; Product Range Murata Power Solutions - 46P8742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 6.3A, Radial Leaded; Product Range Murata Power Solutions
46P8742
Inductor, 1.5Uh, 6.3A, Radial Leaded; Product Range Murata Power Solutions 46P8742
INDUCTOR, 1.5UH, 6.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:1.5µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6.3A; Saturation Current (Isat):6.3A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, 6.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:1.5µH; Inductor Construction:Unshielded; RMS Current (Irms):6.3A; Saturation Current (Isat):6.3A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2035-ND 46P8742
Product Name Fixed Inductors Inductor, 1.5Uh, 6.3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers