Murata Power Solutions Leaded Inductors 13R106C

Description
Inductor 10mH 0.085A radial 8x10mm
Request a Quote Datasheet
Description
Inductor 10mH 0.085A radial 8x10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004381
Leaded Inductors 8004381
Inductor 10mH 0.085A radial 8x10mm

Inductor 10mH 0.085A radial 8x10mm

Supplier's Site
Leaded Inductors - 1067946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067946
Leaded Inductors 1067946
Inductor 10mH 0.085A Radial 8x10mm

Inductor 10mH 0.085A Radial 8x10mm

Supplier's Site
Fixed Inductors - 811-2058-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2058-ND
Fixed Inductors 811-2058-ND
10mH Unshielded Wirewound Inductor 85mA 23.8Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 85mA 23.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Mh, 85Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 85Ma, Radial Leaded; Product Range Murata Power Solutions
46P8741
Inductor, 10Mh, 85Ma, Radial Leaded; Product Range Murata Power Solutions 46P8741
INDUCTOR, 10MH, 85MA, RADIAL LEADED; Product Range:1300R Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):85mA; Saturation Current (Isat):85mA; DC Resistance Max:23.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, 85MA, RADIAL LEADED; Product Range:1300R Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):85mA; Saturation Current (Isat):85mA; DC Resistance Max:23.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Mh, 10% 0.085A Th Radial; Product Range Murata Power Solutions - 72T2734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 10% 0.085A Th Radial; Product Range Murata Power Solutions
72T2734
Inductor, 10Mh, 10% 0.085A Th Radial; Product Range Murata Power Solutions 72T2734
INDUCTOR, 10MH, 10% 0.085A TH RADIAL; Product Range:1300R Series; Inductance:10mH; RMS Current (Irms):85mA; Saturation Current (Isat):85mA; DC Resistance Max:23.8ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

INDUCTOR, 10MH, 10% 0.085A TH RADIAL; Product Range:1300R Series; Inductance:10mH; RMS Current (Irms):85mA; Saturation Current (Isat):85mA; DC Resistance Max:23.8ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004381 811-2058-ND 46P8741 72T2734
Product Name Leaded Inductors Fixed Inductors Inductor, 10Mh, 85Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 10Mh, 10% 0.085A Th Radial; Product Range Murata Power Solutions
Inductance Range 10000 microH 10000 microH 10000 microH
Lead Style Radial Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details