Murata Power Solutions Leaded Inductors 13R105C

Description
Inductor 1mH 0.33A radial 8x10mm
Request a Quote Datasheet
Description
Inductor 1mH 0.33A radial 8x10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004372P
Leaded Inductors 8004372P
Inductor 1mH 0.33A radial 8x10mm

Inductor 1mH 0.33A radial 8x10mm

Supplier's Site
Leaded Inductors - 8004372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004372
Leaded Inductors 8004372
Inductor 1mH 0.33A radial 8x10mm

Inductor 1mH 0.33A radial 8x10mm

Supplier's Site
Leaded Inductors - 1067943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067943
Leaded Inductors 1067943
Inductor 1mH 0.33A Radial 8x10mm

Inductor 1mH 0.33A Radial 8x10mm

Supplier's Site
Fixed Inductors - 811-2052-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2052-ND
Fixed Inductors 811-2052-ND
1mH Unshielded Wirewound Inductor 330mA 2.1Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 330mA 2.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, 330Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 330Ma, Radial Leaded; Product Range Murata Power Solutions
46P8740
Inductor, 1Mh, 330Ma, Radial Leaded; Product Range Murata Power Solutions 46P8740
INDUCTOR, 1MH, 330MA, RADIAL LEADED; Product Range:1300R Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):330mA; Saturation Current (Isat):330mA; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 330MA, RADIAL LEADED; Product Range:1300R Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):330mA; Saturation Current (Isat):330mA; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 1Mh, 10% 0.33A Th Radial; Product Range Murata Power Solutions - 72T2733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10% 0.33A Th Radial; Product Range Murata Power Solutions
72T2733
Inductor, 1Mh, 10% 0.33A Th Radial; Product Range Murata Power Solutions 72T2733
INDUCTOR, 1MH, 10% 0.33A TH RADIAL; Product Range:1300R Series; Inductance:1mH; RMS Current (Irms):330mA; Saturation Current (Isat):330mA; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 1MH, 10% 0.33A TH RADIAL; Product Range:1300R Series; Inductance:1mH; RMS Current (Irms):330mA; Saturation Current (Isat):330mA; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004372P 8004372 811-2052-ND 46P8740 72T2733
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 1Mh, 330Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 1Mh, 10% 0.33A Th Radial; Product Range Murata Power Solutions
DCR 2.1 ohms 2.1 ohms 2.1 ohms 2.1 ohms
Rated DC Current 330 milliamps 330 milliamps 330 milliamps
Lead Style Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Inductance Range 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers