Murata Power Solutions Fixed Inductors 13R103C

Description
10µH Unshielded Wirewound Inductor 3A 31mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3A 31mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2040-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2040-ND
Fixed Inductors 811-2040-ND
10µH Unshielded Wirewound Inductor 3A 31mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3A 31mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 8004375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004375P
Leaded Inductors 8004375P
Inductor 10uH 3A radial 8x10mm

Inductor 10uH 3A radial 8x10mm

Supplier's Site
Leaded Inductors - 1067944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067944
Leaded Inductors 1067944
Inductor 10uH 3A Radial 8x10mm

Inductor 10uH 3A Radial 8x10mm

Supplier's Site
Inductor, 10Uh, 3A, Radial Leaded; Product Range Murata Power Solutions - 46P8738 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
46P8738
Inductor, 10Uh, 3A, Radial Leaded; Product Range Murata Power Solutions 46P8738
INDUCTOR, 10UH, 3A, RADIAL LEADED; Product Range:1300R Series; Inductance:10µH; Inductor Construction:-; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.031ohm; Inductance Tolerance:± 10%; Lead Spacing:5mm RoHS Compliant: Yes

INDUCTOR, 10UH, 3A, RADIAL LEADED; Product Range:1300R Series; Inductance:10µH; Inductor Construction:-; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.031ohm; Inductance Tolerance:± 10%; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 10%, 3A, Th Radial; Product Range Murata Power Solutions - 72T2731 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 3A, Th Radial; Product Range Murata Power Solutions
72T2731
Inductor, 10Uh, 10%, 3A, Th Radial; Product Range Murata Power Solutions 72T2731
INDUCTOR, 10UH, 10%, 3A, TH RADIAL; Product Range:1300R Series; Inductance:10µH; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.031ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 3A, TH RADIAL; Product Range:1300R Series; Inductance:10µH; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.031ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2040-ND 8004375P 1067944 46P8738 72T2731
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 10Uh, 3A, Radial Leaded; Product Range Murata Power Solutions Inductor, 10Uh, 10%, 3A, Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details