Murata Electronics Connectors,Interconnects 1335CCN-272J=P3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Inductance: 350μH Package / Case: 20-TFSOP (0.118", 3.00mm Width) , 19 Leads Mounting Style: Through Hole Termination Style: Solder Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Inductance: 350μH Package / Case: 20-TFSOP (0.118", 3.00mm Width) , 19 Leads Mounting Style: Through Hole Termination Style: Solder Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Inductance: 350μH Package / Case: 20-TFSOP (0.118", 3.00mm Width) , 19 Leads Mounting Style: Through Hole Termination Style: Solder Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Inductance: 350μH
Package / Case: 20-TFSOP (0.118", 3.00mm Width) , 19 Leads
Mounting Style: Through Hole
Termination Style: Solder
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details