Murata Power Solutions Fixed Inductors 12RS473C

Description
47µH Shielded Wirewound Inductor 2.2A 100mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.2A 100mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2104-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2104-ND
Fixed Inductors 811-2104-ND
47µH Shielded Wirewound Inductor 2.2A 100mOhm Max Radial, Vertical Cylinder, 4 Leads

47µH Shielded Wirewound Inductor 2.2A 100mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions - 11R2227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions
11R2227
Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions 11R2227
INDUCTOR, 47UH, 1.7A, RADIAL LEADED; Product Range:1200RS Series; Inductance:47µH; Inductor Construction:Shielde d; RMS Current (Irms):1.7A; Saturation Current (Isat):1.7A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 1.7A, RADIAL LEADED; Product Range:1200RS Series; Inductance:47µH; Inductor Construction:Shielded; RMS Current (Irms):1.7A; Saturation Current (Isat):1.7A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2104-ND 11R2227
Product Name Fixed Inductors Inductor, 47Uh, 1.7A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details