Murata Power Solutions Fixed Inductors 12RS224C

Description
220µH Shielded Wirewound Inductor 1.1A 290mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 1.1A 290mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2101-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2101-ND
Fixed Inductors 811-2101-ND
220µH Shielded Wirewound Inductor 1.1A 290mOhm Max Radial, Vertical Cylinder, 4 Leads

220µH Shielded Wirewound Inductor 1.1A 290mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 220Uh, 15%, 0.78A, Radial Rohs Compliant Murata - 50AJ6409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 15%, 0.78A, Radial Rohs Compliant Murata
50AJ6409
Inductor, 220Uh, 15%, 0.78A, Radial Rohs Compliant Murata 50AJ6409
INDUCTOR, 220UH, 15%, 0.78A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 220UH, 15%, 0.78A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2101-ND 50AJ6409
Product Name Fixed Inductors Inductor, 220Uh, 15%, 0.78A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details