Murata Power Solutions Fixed Inductors 12RS223C

Description
22µH Shielded Wirewound Inductor 3.3A 42mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 3.3A 42mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2100-ND
Fixed Inductors 811-2100-ND
22µH Shielded Wirewound Inductor 3.3A 42mOhm Max Radial, Vertical Cylinder, 4 Leads

22µH Shielded Wirewound Inductor 3.3A 42mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 22Uh, 2.6A, Radial Leaded; Product Range Murata Power Solutions - 11R2223 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.6A, Radial Leaded; Product Range Murata Power Solutions
11R2223
Inductor, 22Uh, 2.6A, Radial Leaded; Product Range Murata Power Solutions 11R2223
INDUCTOR, 22UH, 2.6A, RADIAL LEADED; Product Range:1200RS Series; Inductance:22µH; Inductor Construction:Shielde d; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 2.6A, RADIAL LEADED; Product Range:1200RS Series; Inductance:22µH; Inductor Construction:Shielded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 20%, 2.6A, Radial Rohs Compliant Murata - 50AJ6408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 2.6A, Radial Rohs Compliant Murata
50AJ6408
Inductor, 22Uh, 20%, 2.6A, Radial Rohs Compliant Murata 50AJ6408
INDUCTOR, 22UH, 20%, 2.6A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, 2.6A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2100-ND 11R2223 50AJ6408
Product Name Fixed Inductors Inductor, 22Uh, 2.6A, Radial Leaded; Product Range Murata Power Solutions Inductor, 22Uh, 20%, 2.6A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details