Murata Power Solutions Fixed Inductors 12RS153C

Description
15µH Shielded Wirewound Inductor 4A 36mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4A 36mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2098-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2098-ND
Fixed Inductors 811-2098-ND
15µH Shielded Wirewound Inductor 4A 36mOhm Max Radial, Vertical Cylinder, 4 Leads

15µH Shielded Wirewound Inductor 4A 36mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions - 11R2221 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
11R2221
Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions 11R2221
INDUCTOR, 15UH, 3A, RADIAL LEADED; Product Range:1200RS Series; Inductance:15µH; Inductor Construction:Shielde d; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 3A, RADIAL LEADED; Product Range:1200RS Series; Inductance:15µH; Inductor Construction:Shielded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2098-ND 11R2221
Product Name Fixed Inductors Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details