Murata Power Solutions Fixed Inductors 12RS105C

Description
1mH Shielded Wirewound Inductor 440mA 1.5Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 440mA 1.5Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2097-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2097-ND
Fixed Inductors 811-2097-ND
1mH Shielded Wirewound Inductor 440mA 1.5Ohm Max Radial, Vertical Cylinder, 4 Leads

1mH Shielded Wirewound Inductor 440mA 1.5Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 1Mh, 400Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2220 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 400Ma, Radial Leaded; Product Range Murata Power Solutions
11R2220
Inductor, 1Mh, 400Ma, Radial Leaded; Product Range Murata Power Solutions 11R2220
INDUCTOR, 1MH, 400MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:1mH; Inductor Construction:Shielde d; RMS Current (Irms):400mA; Saturation Current (Isat):400mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 1MH, 400MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:1mH; Inductor Construction:Shielded; RMS Current (Irms):400mA; Saturation Current (Isat):400mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2097-ND 11R2220
Product Name Fixed Inductors Inductor, 1Mh, 400Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers