Murata Power Solutions Fixed Inductors 12LRS683C

Description
68µH Shielded Wirewound Inductor 1.6A 160mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.6A 160mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2092-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2092-ND
Fixed Inductors 811-2092-ND
68µH Shielded Wirewound Inductor 1.6A 160mOhm Max Radial, Vertical Cylinder, 4 Leads

68µH Shielded Wirewound Inductor 1.6A 160mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions - 11R2215 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions
11R2215
Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions 11R2215
INDUCTOR, 68UH, 1.6A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:68µH; Inductor Construction:Shielde d; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 68UH, 1.6A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:68µH; Inductor Construction:Shielded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2092-ND 11R2215
Product Name Fixed Inductors Inductor, 68Uh, 1.6A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details