Murata Power Solutions Fixed Inductors 12LRS474C

Description
470µH Shielded Wirewound Inductor 530mA 1.23Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 530mA 1.23Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2089-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2089-ND
Fixed Inductors 811-2089-ND
470µH Shielded Wirewound Inductor 530mA 1.23Ohm Max Radial, Vertical Cylinder, 4 Leads

470µH Shielded Wirewound Inductor 530mA 1.23Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2212 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions
11R2212
Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions 11R2212
INDUCTOR, 470UH, 530MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:470µH; Inductor Construction:Shielde d; RMS Current (Irms):530mA; Saturation Current (Isat):530mA; DC Resistance Max:1.23ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 470UH, 530MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:470µH; Inductor Construction:Shielded; RMS Current (Irms):530mA; Saturation Current (Isat):530mA; DC Resistance Max:1.23ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2089-ND 11R2212
Product Name Fixed Inductors Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Testing Frequency 800 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details