Murata Power Solutions Fixed Inductors 12LRS226C

Description
22mH Shielded Wirewound Inductor 73mA 70Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
22mH Shielded Wirewound Inductor 73mA 70Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2084-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2084-ND
Fixed Inductors 811-2084-ND
22mH Shielded Wirewound Inductor 73mA 70Ohm Max Radial, Vertical Cylinder, 4 Leads

22mH Shielded Wirewound Inductor 73mA 70Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 22Mh, 73Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2207 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 73Ma, Radial Leaded; Product Range Murata Power Solutions
11R2207
Inductor, 22Mh, 73Ma, Radial Leaded; Product Range Murata Power Solutions 11R2207
INDUCTOR, 22MH, 73MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:22mH; Inductor Construction:Shielde d; RMS Current (Irms):73mA; Saturation Current (Isat):73mA; DC Resistance Max:70ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 22MH, 73MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:22mH; Inductor Construction:Shielded; RMS Current (Irms):73mA; Saturation Current (Isat):73mA; DC Resistance Max:70ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Mh, 15%, 0.073A, Radial Rohs Compliant Murata - 50AJ6407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 15%, 0.073A, Radial Rohs Compliant Murata
50AJ6407
Inductor, 22Mh, 15%, 0.073A, Radial Rohs Compliant Murata 50AJ6407
INDUCTOR, 22MH, 15%, 0.073A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22MH, 15%, 0.073A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2084-ND 11R2207 50AJ6407
Product Name Fixed Inductors Inductor, 22Mh, 73Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 22Mh, 15%, 0.073A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details