Murata Power Solutions Fixed Inductors 12LRS225C

Description
2.2mH Shielded Wirewound Inductor 280mA 4.6Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
2.2mH Shielded Wirewound Inductor 280mA 4.6Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2083-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2083-ND
Fixed Inductors 811-2083-ND
2.2mH Shielded Wirewound Inductor 280mA 4.6Ohm Max Radial, Vertical Cylinder, 4 Leads

2.2mH Shielded Wirewound Inductor 280mA 4.6Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 2.2Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2206 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions
11R2206
Inductor, 2.2Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions 11R2206
INDUCTOR, 2.2MH, 280MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:2.2mH; Inductor Construction:Shielde d; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:4.6ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 2.2MH, 280MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:2.2mH; Inductor Construction:Shielded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:4.6ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2083-ND 11R2206
Product Name Fixed Inductors Inductor, 2.2Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers