Murata Power Solutions Fixed Inductors 12LRS106C

Description
10mH Shielded Wirewound Inductor 120mA 24Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 120mA 24Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2076-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2076-ND
Fixed Inductors 811-2076-ND
10mH Shielded Wirewound Inductor 120mA 24Ohm Max Radial, Vertical Cylinder, 4 Leads

10mH Shielded Wirewound Inductor 120mA 24Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 10Mh, 120Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2199 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 120Ma, Radial Leaded; Product Range Murata Power Solutions
11R2199
Inductor, 10Mh, 120Ma, Radial Leaded; Product Range Murata Power Solutions 11R2199
INDUCTOR, 10MH, 120MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:10mH; Inductor Construction:Shielde d; RMS Current (Irms):120mA; Saturation Current (Isat):120mA; DC Resistance Max:24ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 10MH, 120MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:10mH; Inductor Construction:Shielded; RMS Current (Irms):120mA; Saturation Current (Isat):120mA; DC Resistance Max:24ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2076-ND 11R2199
Product Name Fixed Inductors Inductor, 10Mh, 120Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details