Murata Power Solutions Fixed Inductors 12LRS105C

Description
1mH Shielded Wirewound Inductor 400mA 2.3Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 400mA 2.3Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2075-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2075-ND
Fixed Inductors 811-2075-ND
1mH Shielded Wirewound Inductor 400mA 2.3Ohm Max Radial, Vertical Cylinder, 4 Leads

1mH Shielded Wirewound Inductor 400mA 2.3Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 1Mh, 15%, 0.4A, Radial Rohs Compliant Murata - 50AJ6406 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 15%, 0.4A, Radial Rohs Compliant Murata
50AJ6406
Inductor, 1Mh, 15%, 0.4A, Radial Rohs Compliant Murata 50AJ6406
INDUCTOR, 1MH, 15%, 0.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1MH, 15%, 0.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2075-ND 50AJ6406
Product Name Fixed Inductors Inductor, 1Mh, 15%, 0.4A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details