Murata Power Solutions Fixed Inductors 12LRS104C

Description
100µH Shielded Wirewound Inductor 1.4A 200mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.4A 200mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2074-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2074-ND
Fixed Inductors 811-2074-ND
100µH Shielded Wirewound Inductor 1.4A 200mOhm Max Radial, Vertical Cylinder, 4 Leads

100µH Shielded Wirewound Inductor 1.4A 200mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions - 11R2197 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions
11R2197
Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions 11R2197
INDUCTOR, 100UH, 1.4A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:100µH; Inductor Construction:Shielde d; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 100UH, 1.4A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:100µH; Inductor Construction:Shielded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2074-ND 11R2197
Product Name Fixed Inductors Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details