Murata Power Solutions Fixed Inductors 12LRS103C

Description
10µH Shielded Wirewound Inductor 3.4A 50mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.4A 50mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2073-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2073-ND
Fixed Inductors 811-2073-ND
10µH Shielded Wirewound Inductor 3.4A 50mOhm Max Radial, Vertical Cylinder, 4 Leads

10µH Shielded Wirewound Inductor 3.4A 50mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 10Uh, 3.4A, Radial Leaded; Product Range Murata Power Solutions - 11R2196 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.4A, Radial Leaded; Product Range Murata Power Solutions
11R2196
Inductor, 10Uh, 3.4A, Radial Leaded; Product Range Murata Power Solutions 11R2196
INDUCTOR, 10UH, 3.4A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:10µH; Inductor Construction:Shielde d; RMS Current (Irms):3.4A; Saturation Current (Isat):3.4A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 3.4A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:10µH; Inductor Construction:Shielded; RMS Current (Irms):3.4A; Saturation Current (Isat):3.4A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2073-ND 11R2196
Product Name Fixed Inductors Inductor, 10Uh, 3.4A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers