Murata Power Solutions SMD 3.4A 52 MOHM Inductor and Choke 1286AS-H-R47M=P2

Description
FIXED IND 470NH 3.4A 52 MOHM SMD Product overview: 1286AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 52 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-R47M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.4A 52 MOHM SMD Product overview: 1286AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 52 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-R47M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.4A 52 MOHM Inductor and Choke - 71-1286AS-H-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.4A 52 MOHM Inductor and Choke
71-1286AS-H-R47M=P2
SMD 3.4A 52 MOHM Inductor and Choke 71-1286AS-H-R47M=P2
FIXED IND 470NH 3.4A 52 MOHM SMD Product overview: 1286AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 52 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.4A 52 MOHM SMD Product overview: 1286AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 52 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1286AS-H-R47M=P2
760345-1286AS-H-R47M=P2
Fixed Inductors - 1286AS-H-R47M=P2 760345-1286AS-H-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760345-1286AS-H-R47M =P2 Series: DFE201612C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0806 (2016 Metric) Current Rating: 3.4A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201612C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760345-1286AS-H-R47M=P2
Series: DFE201612C
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0806 (2016 Metric)
Current Rating: 3.4A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE201612C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 52 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-10606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10606-1-ND
Fixed Inductors 490-10606-1-ND
470nH Shielded Wirewound Inductor 3.4A 52mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.4A 52mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10606-2-ND
Fixed Inductors 490-10606-2-ND
470nH Shielded Wirewound Inductor 3.4A 52mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.4A 52mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10606-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10606-6-ND
Fixed Inductors 490-10606-6-ND
470nH Shielded Wirewound Inductor 3.4A 52mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.4A 52mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1286AS-H-R47M=P2
Inductors/Coils/Transformers >> Power Inductors 1286AS-H-R47M=P2
3.2A 470nH ±20% 0806 Power Inductors ROHS

3.2A 470nH ±20% 0806 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - 1286AS-H-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1286AS-H-R47M=P2
Fixed Inductors 1286AS-H-R47M=P2
FIXED IND 470NH 3.4A 52 MOHM SMD

FIXED IND 470NH 3.4A 52 MOHM SMD

Supplier's Site Datasheet
Inductor, 0.47Uh, 20%, 3.8A, Shld, 0806; Inductance Murata - 81Y7597 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 3.8A, Shld, 0806; Inductance Murata
81Y7597
Inductor, 0.47Uh, 20%, 3.8A, Shld, 0806; Inductance Murata 81Y7597
INDUCTOR, 0.47UH, 20%, 3.8A, SHLD, 0806; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:DFE201612C Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 3.8A, SHLD, 0806; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:DFE201612C Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1286AS-H-R47M=P2 760345-1286AS-H-R47M=P2 490-10606-1-ND 1286AS-H-R47M=P2 1286AS-H-R47M=P2 81Y7597
Product Name SMD 3.4A 52 MOHM Inductor and Choke Fixed Inductors - 1286AS-H-R47M=P2 Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 0.47Uh, 20%, 3.8A, Shld, 0806; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details