Murata Power Solutions SMD 2.2UH 1.6A 192MOHM Inductor and Choke 1286AS-H-2R2M=P2

Description
FIXED IND 2.2UH 1.6A 192MOHM SMD Product overview: 1286AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.6A 192MOHM SMD Product overview: 1286AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.6A 192MOHM Inductor and Choke - 71-1286AS-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.6A 192MOHM Inductor and Choke
71-1286AS-H-2R2M=P2
SMD 2.2UH 1.6A 192MOHM Inductor and Choke 71-1286AS-H-2R2M=P2
FIXED IND 2.2UH 1.6A 192MOHM SMD Product overview: 1286AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.6A 192MOHM SMD Product overview: 1286AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 192MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 192MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10605-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10605-6-ND
Fixed Inductors 490-10605-6-ND
2.2µH Shielded Wirewound Inductor 1.6A 192mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 192mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10605-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10605-1-ND
Fixed Inductors 490-10605-1-ND
2.2µH Shielded Wirewound Inductor 1.6A 192mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 192mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10605-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10605-2-ND
Fixed Inductors 490-10605-2-ND
2.2µH Shielded Wirewound Inductor 1.6A 192mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 192mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1286AS-H-2R2M=P2
853908-1286AS-H-2R2M=P2
Fixed Inductors - 1286AS-H-2R2M=P2 853908-1286AS-H-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 853908-1286AS-H-2R2M =P2 Series: DFE201612C Features: 2.2 µH Inductor 1.6 A Package: Reel - TR Family Name: 1285AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10605-6, 490-10605-2, 490-10605-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 853908-1286AS-H-2R2M=P2
Series: DFE201612C
Features: 2.2 µH Inductor 1.6 A
Package: Reel - TR
Family Name: 1285AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10605-6, 490-10605-2, 490-10605-1

Buy Now Datasheet
Surface Mount Inductors - 1058549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058549
Surface Mount Inductors 1058549
Toko 1286AS-H-2R2M=P2

Toko 1286AS-H-2R2M=P2

Supplier's Site
Surface Mount Inductors - 1709219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1709219
Surface Mount Inductors 1709219
Toko 1286AS-H-2R2M=P2

Toko 1286AS-H-2R2M=P2

Supplier's Site
Inductor, 2.2Uh, 20%, 1.5A, Shld, 0806; Inductance Murata - 81Y7600 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.5A, Shld, 0806; Inductance Murata
81Y7600
Inductor, 2.2Uh, 20%, 1.5A, Shld, 0806; Inductance Murata 81Y7600
INDUCTOR, 2.2UH, 20%, 1.5A, SHLD, 0806; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:DFE201612C Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.5A, SHLD, 0806; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:DFE201612C Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1286AS-H-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1286AS-H-2R2M=P2
Fixed Inductors 1286AS-H-2R2M=P2
FIXED IND 2.2UH 1.6A 192MOHM SMD

FIXED IND 2.2UH 1.6A 192MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1286AS-H-2R2M=P2 490-10605-6-ND 853908-1286AS-H-2R2M=P2 1058549 1709219 81Y7600 1286AS-H-2R2M=P2
Product Name SMD 2.2UH 1.6A 192MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1286AS-H-2R2M=P2 Surface Mount Inductors Surface Mount Inductors Inductor, 2.2Uh, 20%, 1.5A, Shld, 0806; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron; Powered iron Iron; Powdered Iron; Powdered iron Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data