Murata Electronics Fixed Inductors 1285AS-H-R56M=P2

Description
560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10601-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10601-6-ND
Fixed Inductors 490-10601-6-ND
560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)

560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10601-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10601-1-ND
Fixed Inductors 490-10601-1-ND
560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)

560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10601-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10601-2-ND
Fixed Inductors 490-10601-2-ND
560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)

560nH Shielded Wirewound Inductor 2.8A 59mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 2.8A 59 MOHM Inductor and Choke - 71-1285AS-H-R56M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.8A 59 MOHM Inductor and Choke
71-1285AS-H-R56M=P2
SMD 2.8A 59 MOHM Inductor and Choke 71-1285AS-H-R56M=P2
FIXED IND 560NH 2.8A 59 MOHM SMD Product overview: 1285AS-H-R56M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8A, 59 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1285AS-H-R56M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 2.8A 59 MOHM SMD Product overview: 1285AS-H-R56M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8A, 59 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1285AS-H-R56M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1285AS-H-R56M=P2
760342-1285AS-H-R56M=P2
Fixed Inductors - 1285AS-H-R56M=P2 760342-1285AS-H-R56M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760342-1285AS-H-R56M =P2 Series: DFE201610C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0805 Current Rating: 2.8A Shielding: Shielded Inductance: 560nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201610C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 59 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760342-1285AS-H-R56M=P2
Series: DFE201610C
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0805
Current Rating: 2.8A
Shielding: Shielded
Inductance: 560nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE201610C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 59 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10601-6-ND 71-1285AS-H-R56M=P2 760342-1285AS-H-R56M=P2
Product Name Fixed Inductors SMD 2.8A 59 MOHM Inductor and Choke Fixed Inductors - 1285AS-H-R56M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data