FIXED IND 2.2UH 1.5A 204MOHM SMD Product overview: 1285AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 204MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1285AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 1.5A 204mOhm Max 0805 (2012 Metric)
2.2µH Shielded Wirewound Inductor 1.5A 204mOhm Max 0805 (2012 Metric)
2.2µH Shielded Wirewound Inductor 1.5A 204mOhm Max 0805 (2012 Metric)
INDUCTOR, 2.2UH, SHIELDED, 1.2A ROHS COMPLIANT: YES
FIXED IND 2.2UH 1.5A 204MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1285AS-H-2R2M=P2 | 490-10600-1-ND | 92AH6566 | 1285AS-H-2R2M=P2 |
| Product Name | SMD 2.2UH 1.5A 204MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, Shielded, 1.2A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | |
| Inductance Range | 2.2 microH | 2.2 microH |