Murata Electronics Fixed Inductors - 1285AS-H-1R0M=P2 1285AS-H-1R0M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853906-1285AS-H-1R0M =P2 Series: DFE201610C Features: 1 µH Inductor 2.2 A Package: Reel - TR Family Name: 1285AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10598-1, 490-10598-6, 490-10598-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 853906-1285AS-H-1R0M =P2 Series: DFE201610C Features: 1 µH Inductor 2.2 A Package: Reel - TR Family Name: 1285AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10598-1, 490-10598-6, 490-10598-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1285AS-H-1R0M=P2
853906-1285AS-H-1R0M=P2
Fixed Inductors - 1285AS-H-1R0M=P2 853906-1285AS-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 853906-1285AS-H-1R0M =P2 Series: DFE201610C Features: 1 µH Inductor 2.2 A Package: Reel - TR Family Name: 1285AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10598-1, 490-10598-6, 490-10598-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 853906-1285AS-H-1R0M=P2
Series: DFE201610C
Features: 1 µH Inductor 2.2 A
Package: Reel - TR
Family Name: 1285AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10598-1, 490-10598-6, 490-10598-2

Buy Now Datasheet
Fixed Inductors - 490-10598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10598-2-ND
Fixed Inductors 490-10598-2-ND
1µH Shielded Wirewound Inductor 2.2A 96mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.2A 96mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10598-1-ND
Fixed Inductors 490-10598-1-ND
1µH Shielded Wirewound Inductor 2.2A 96mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.2A 96mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10598-6-ND
Fixed Inductors 490-10598-6-ND
1µH Shielded Wirewound Inductor 2.2A 96mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.2A 96mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 2.2A 96 MOHM Inductor and Choke - 71-1285AS-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.2A 96 MOHM Inductor and Choke
71-1285AS-H-1R0M=P2
SMD 1UH 2.2A 96 MOHM Inductor and Choke 71-1285AS-H-1R0M=P2
FIXED IND 1UH 2.2A 96 MOHM SMD Product overview: 1285AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1285AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.2A 96 MOHM SMD Product overview: 1285AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1285AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853906-1285AS-H-1R0M=P2 490-10598-2-ND 71-1285AS-H-1R0M=P2
Product Name Fixed Inductors - 1285AS-H-1R0M=P2 Fixed Inductors SMD 1UH 2.2A 96 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers