Murata Electronics Fixed Inductors 1277AS-H-R47M=P2

Description
470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10596-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10596-6-ND
Fixed Inductors 490-10596-6-ND
470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10596-2-ND
Fixed Inductors 490-10596-2-ND
470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10596-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10596-1-ND
Fixed Inductors 490-10596-1-ND
470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 3.7A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1277AS-H-R47M=P2
1001345-1277AS-H-R47M=P2
Fixed Inductors - 1277AS-H-R47M=P2 1001345-1277AS-H-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001345-1277AS-H-R47 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.7A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 4.7A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001345-1277AS-H-R47M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.7A
Inductance: 470nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 4.7A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 3.7A 31 MOHM Inductor and Choke - 71-1277AS-H-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.7A 31 MOHM Inductor and Choke
71-1277AS-H-R47M=P2
SMD 3.7A 31 MOHM Inductor and Choke 71-1277AS-H-R47M=P2
FIXED IND 470NH 3.7A 31 MOHM SMD Product overview: 1277AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.7A 31 MOHM SMD Product overview: 1277AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1277AS-H-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1277AS-H-R47M=P2
Fixed Inductors 1277AS-H-R47M=P2
FIXED IND 470NH 3.7A 31 MOHM SMD

FIXED IND 470NH 3.7A 31 MOHM SMD

Supplier's Site Datasheet
FIXED IND 470NH 3.7A 31 MOHM SMD - 535-1277AS-H-R47M=P2 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 3.7A 31 MOHM SMD
535-1277AS-H-R47M=P2
FIXED IND 470NH 3.7A 31 MOHM SMD 535-1277AS-H-R47M=P2
FIXED IND 470NH 3.7A 31 MOHM SMD

FIXED IND 470NH 3.7A 31 MOHM SMD

Supplier's Site
Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata - 92AH6561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata
92AH6561
Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata 92AH6561
INDUCTOR, 470NH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10596-6-ND 1001345-1277AS-H-R47M=P2 71-1277AS-H-R47M=P2 1277AS-H-R47M=P2 535-1277AS-H-R47M=P2 92AH6561
Product Name Fixed Inductors Fixed Inductors - 1277AS-H-R47M=P2 SMD 3.7A 31 MOHM Inductor and Choke Fixed Inductors FIXED IND 470NH 3.7A 31 MOHM SMD Inductor, 470Nh, Shielded, 3.7A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details