Murata Electronics Fixed Inductors 1277AS-H-6R8M=P2

Description
6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10595-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10595-6-ND
Fixed Inductors 490-10595-6-ND
6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10595-2-ND
Fixed Inductors 490-10595-2-ND
6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10595-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10595-1-ND
Fixed Inductors 490-10595-1-ND
6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.2A 276mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1331315-1277AS-H-6R8M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331315-1277AS-H-6R8M=P2
Inductors, Coils, Chokes - Fixed Inductors 1331315-1277AS-H-6R8M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1331315-1277AS-H-6R8 M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 276mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-10595-2,490-1059 5-1,490-10595-6 Base Product Number: 1277AS Current - Saturation (Isat): 1.5A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331315-1277AS-H-6R8M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 276mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-10595-2,490-10595-1,490-10595-6
Base Product Number: 1277AS
Current - Saturation (Isat): 1.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 6.8UH 1.2A 276MOHM Inductor and Choke - 71-1277AS-H-6R8M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.2A 276MOHM Inductor and Choke
71-1277AS-H-6R8M=P2
SMD 6.8UH 1.2A 276MOHM Inductor and Choke 71-1277AS-H-6R8M=P2
FIXED IND 6.8UH 1.2A 276MOHM SMD Product overview: 1277AS-H-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 276MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-6R8M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.2A 276MOHM SMD Product overview: 1277AS-H-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 276MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-6R8M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10595-6-ND 1331315-1277AS-H-6R8M=P2 71-1277AS-H-6R8M=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 1.2A 276MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers