Murata Power Solutions Fixed Inductors - 1277AS-H-4R7M=P2 1277AS-H-4R7M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001344-1277AS-H-4R7 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.4A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.8A Frequency - Test: 1MHz Family Name: DFE322512C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001344-1277AS-H-4R7 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.4A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.8A Frequency - Test: 1MHz Family Name: DFE322512C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1277AS-H-4R7M=P2
1001344-1277AS-H-4R7M=P2
Fixed Inductors - 1277AS-H-4R7M=P2 1001344-1277AS-H-4R7M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001344-1277AS-H-4R7 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.4A Inductance: 4.7μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.8A Frequency - Test: 1MHz Family Name: DFE322512C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001344-1277AS-H-4R7M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.4A
Inductance: 4.7μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 1.8A
Frequency - Test: 1MHz
Family Name: DFE322512C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 2307869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307869
Surface Mount Inductors 2307869
Murata Power Solutions 1277AS-H-4R7M=P2

Murata Power Solutions 1277AS-H-4R7M=P2

Supplier's Site
Surface Mount Inductors - 2307871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307871
Surface Mount Inductors 2307871
Murata Power Solutions 1277AS-H-4R7M=P2

Murata Power Solutions 1277AS-H-4R7M=P2

Supplier's Site
Surface Mount Inductors - 2307871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307871P
Surface Mount Inductors 2307871P
Murata Power Solutions 1277AS-H-4R7M=P2

Murata Power Solutions 1277AS-H-4R7M=P2

Supplier's Site
SMD 4.7UH 1.4A 180MOHM Inductor and Choke - 71-1277AS-H-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 180MOHM Inductor and Choke
71-1277AS-H-4R7M=P2
SMD 4.7UH 1.4A 180MOHM Inductor and Choke 71-1277AS-H-4R7M=P2
FIXED IND 4.7UH 1.4A 180MOHM SMD Product overview: 1277AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 180MOHM SMD Product overview: 1277AS-H-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10594-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10594-1-ND
Fixed Inductors 490-10594-1-ND
4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10594-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10594-2-ND
Fixed Inductors 490-10594-2-ND
4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10594-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10594-6-ND
Fixed Inductors 490-10594-6-ND
4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Murata - 92AH6565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Murata
92AH6565
Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Murata 92AH6565
INDUCTOR, 4.7UH, SHIELDED, 1.4A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1277AS-H-4R7M=P2
Inductors/Coils/Transformers >> Power Inductors 1277AS-H-4R7M=P2
1.4A 4.7uH ±20% 1.8A 1210 Power Inductors ROHS

1.4A 4.7uH ±20% 1.8A 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - 1277AS-H-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1277AS-H-4R7M=P2
Fixed Inductors 1277AS-H-4R7M=P2
FIXED IND 4.7UH 1.4A 180MOHM SMD

FIXED IND 4.7UH 1.4A 180MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1001344-1277AS-H-4R7M=P2 2307869 71-1277AS-H-4R7M=P2 490-10594-1-ND 92AH6565 1277AS-H-4R7M=P2 1277AS-H-4R7M=P2
Product Name Fixed Inductors - 1277AS-H-4R7M=P2 Surface Mount Inductors SMD 4.7UH 1.4A 180MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, Shielded, 1.4A Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers