Murata Electronics Fixed Inductors 1277AS-H-3R3M=P2

Description
3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10593-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10593-6-ND
Fixed Inductors 490-10593-6-ND
3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10593-2-ND
Fixed Inductors 490-10593-2-ND
3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10593-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10593-1-ND
Fixed Inductors 490-10593-1-ND
3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 1.8A 126mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 3.3UH 1.8A 126MOHM Inductor and Choke - 71-1277AS-H-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.8A 126MOHM Inductor and Choke
71-1277AS-H-3R3M=P2
SMD 3.3UH 1.8A 126MOHM Inductor and Choke 71-1277AS-H-3R3M=P2
FIXED IND 3.3UH 1.8A 126MOHM SMD Product overview: 1277AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.8A 126MOHM SMD Product overview: 1277AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 126MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1277AS-H-3R3M=P2
1001343-1277AS-H-3R3M=P2
Fixed Inductors - 1277AS-H-3R3M=P2 1001343-1277AS-H-3R3M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001343-1277AS-H-3R3 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 3.3μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001343-1277AS-H-3R3M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.8A
Inductance: 3.3μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 2.1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 126 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10593-6-ND 71-1277AS-H-3R3M=P2 1001343-1277AS-H-3R3M=P2
Product Name Fixed Inductors SMD 3.3UH 1.8A 126MOHM Inductor and Choke Fixed Inductors - 1277AS-H-3R3M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details