Murata Electronics Fixed Inductors 1277AS-H-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10592-2-ND
Fixed Inductors 490-10592-2-ND
2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10592-1-ND
Fixed Inductors 490-10592-1-ND
2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10592-6-ND
Fixed Inductors 490-10592-6-ND
2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 84mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - 1277AS-H-2R2M=P2
759254-1277AS-H-2R2M=P2
Electronic Wholesale - 1277AS-H-2R2M=P2 759254-1277AS-H-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 759254-1277AS-H-2R2M =P2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.6A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 84mOhm Max Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Current Rating (Amps): 2.1A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 759254-1277AS-H-2R2M=P2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 2.6A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 84mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 2.2UH 2.1A 84 MOHM Inductor and Choke - 71-1277AS-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 84 MOHM Inductor and Choke
71-1277AS-H-2R2M=P2
SMD 2.2UH 2.1A 84 MOHM Inductor and Choke 71-1277AS-H-2R2M=P2
FIXED IND 2.2UH 2.1A 84 MOHM SMD Product overview: 1277AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 84 MOHM SMD Product overview: 1277AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata - 92AH6564 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata
92AH6564
Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata 92AH6564
INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - 1277AS-H-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1277AS-H-2R2M=P2
Fixed Inductors 1277AS-H-2R2M=P2
FIXED IND 2.2UH 2.1A 84 MOHM SMD

FIXED IND 2.2UH 2.1A 84 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10592-2-ND 759254-1277AS-H-2R2M=P2 71-1277AS-H-2R2M=P2 92AH6564 1277AS-H-2R2M=P2
Product Name Fixed Inductors Electronic Wholesale - 1277AS-H-2R2M=P2 SMD 2.2UH 2.1A 84 MOHM Inductor and Choke Inductor, 2.2Uh, Shielded, 2.1A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers