Murata Electronics SMD 1UH 3.1A 45 MOHM Inductor and Choke 1277AS-H-1R0M=P2

Description
FIXED IND 1UH 3.1A 45 MOHM SMD Product overview: 1277AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 45 MOHM SMD Product overview: 1277AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 45 MOHM Inductor and Choke - 71-1277AS-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 45 MOHM Inductor and Choke
71-1277AS-H-1R0M=P2
SMD 1UH 3.1A 45 MOHM Inductor and Choke 71-1277AS-H-1R0M=P2
FIXED IND 1UH 3.1A 45 MOHM SMD Product overview: 1277AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 45 MOHM SMD Product overview: 1277AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1277AS-H-1R0M=P2
1001342-1277AS-H-1R0M=P2
Fixed Inductors - 1277AS-H-1R0M=P2 1001342-1277AS-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001342-1277AS-H-1R0 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.7A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001342-1277AS-H-1R0M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.1A
Inductance: 1μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 3.7A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10590-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10590-1-ND
Fixed Inductors 490-10590-1-ND
1µH Shielded Wirewound Inductor 3.1A 45mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 3.1A 45mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10590-2-ND
Fixed Inductors 490-10590-2-ND
1µH Shielded Wirewound Inductor 3.1A 45mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 3.1A 45mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10590-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10590-6-ND
Fixed Inductors 490-10590-6-ND
1µH Shielded Wirewound Inductor 3.1A 45mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 3.1A 45mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2307868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307868
Surface Mount Inductors 2307868
Murata Power Solutions 1277AS-H-1R0M=P2

Murata Power Solutions 1277AS-H-1R0M=P2

Supplier's Site
Surface Mount Inductors - 2307868P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307868P
Surface Mount Inductors 2307868P
Murata Power Solutions 1277AS-H-1R0M=P2

Murata Power Solutions 1277AS-H-1R0M=P2

Supplier's Site
Surface Mount Inductors - 2307867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307867
Surface Mount Inductors 2307867
Murata Power Solutions 1277AS-H-1R0M=P2

Murata Power Solutions 1277AS-H-1R0M=P2

Supplier's Site
Fixed Inductors - 1277AS-H-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1277AS-H-1R0M=P2
Fixed Inductors 1277AS-H-1R0M=P2
FIXED IND 1UH 3.1A 45 MOHM SMD

FIXED IND 1UH 3.1A 45 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 3.1A Rohs Compliant Murata - 92AH6562 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 3.1A Rohs Compliant Murata
92AH6562
Inductor, 1Uh, Shielded, 3.1A Rohs Compliant Murata 92AH6562
INDUCTOR, 1UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1277AS-H-1R0M=P2 1001342-1277AS-H-1R0M=P2 490-10590-1-ND 2307868 1277AS-H-1R0M=P2 92AH6562
Product Name SMD 1UH 3.1A 45 MOHM Inductor and Choke Fixed Inductors - 1277AS-H-1R0M=P2 Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, 1Uh, Shielded, 3.1A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details