Murata Electronics Inductors, Coils, Chokes - Fixed Inductors 1277AS-H-100M=P2

Description
Win Source Part Number: 1034669-1277AS-H-100 M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE322512C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 1277AS-H-100M=P21277 AS-H-100M=P2..; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-10589-6,490-1058 9-2,490-10589-1 Base Product Number: 1277AS Current - Saturation (Isat): 1.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1034669-1277AS-H-100 M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE322512C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 1277AS-H-100M=P21277 AS-H-100M=P2..; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-10589-6,490-1058 9-2,490-10589-1 Base Product Number: 1277AS Current - Saturation (Isat): 1.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034669-1277AS-H-100M=P2
Inductors, Coils, Chokes - Fixed Inductors 1034669-1277AS-H-100M=P2
Win Source Part Number: 1034669-1277AS-H-100 M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE322512C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 1277AS-H-100M=P21277 AS-H-100M=P2..; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-10589-6,490-1058 9-2,490-10589-1 Base Product Number: 1277AS Current - Saturation (Isat): 1.2A

Win Source Part Number: 1034669-1277AS-H-100M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE322512C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 1277AS-H-100M=P21277AS-H-100M=P2..;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-10589-6,490-10589-2,490-10589-1
Base Product Number: 1277AS
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
SMD 10UH 900MA 420MOHM Inductor and Choke - 71-1277AS-H-100M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 900MA 420MOHM Inductor and Choke
71-1277AS-H-100M=P2
SMD 10UH 900MA 420MOHM Inductor and Choke 71-1277AS-H-100M=P2
FIXED IND 10UH 900MA 420MOHM SMD Product overview: 1277AS-H-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-100M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 900MA 420MOHM SMD Product overview: 1277AS-H-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1277AS-H-100M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10589-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10589-1-ND
Fixed Inductors 490-10589-1-ND
10µH Shielded Wirewound Inductor 900mA 420mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 900mA 420mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10589-2-ND
Fixed Inductors 490-10589-2-ND
10µH Shielded Wirewound Inductor 900mA 420mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 900mA 420mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10589-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10589-6-ND
Fixed Inductors 490-10589-6-ND
10µH Shielded Wirewound Inductor 900mA 420mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 900mA 420mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 10Uh, Shielded, 0.9A Rohs Compliant Murata - 92AH6563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 0.9A Rohs Compliant Murata
92AH6563
Inductor, 10Uh, Shielded, 0.9A Rohs Compliant Murata 92AH6563
INDUCTOR, 10UH, SHIELDED, 0.9A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - 1277AS-H-100M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1277AS-H-100M=P2
Fixed Inductors 1277AS-H-100M=P2
FIXED IND 10UH 900MA 420MOHM SMD

FIXED IND 10UH 900MA 420MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034669-1277AS-H-100M=P2 71-1277AS-H-100M=P2 490-10589-1-ND 92AH6563 1277AS-H-100M=P2
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 900MA 420MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, Shielded, 0.9A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126024 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details