Murata Electronics Fixed Inductors 1276AS-H-R68M=P2

Description
680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10588-6-ND
Fixed Inductors 490-10588-6-ND
680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10588-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10588-1-ND
Fixed Inductors 490-10588-1-ND
680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10588-2-ND
Fixed Inductors 490-10588-2-ND
680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 2.9A 45mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1276AS-H-R68M=P2
853903-1276AS-H-R68M=P2
Fixed Inductors - 1276AS-H-R68M=P2 853903-1276AS-H-R68M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 853903-1276AS-H-R68M =P2 Series: DFE322510C Features: 680 nH Inductor 2.9 A Package: Reel - TR Family Name: 1276AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-10588-6, 490-10588-2, 490-10588-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 853903-1276AS-H-R68M=P2
Series: DFE322510C
Features: 680 nH Inductor 2.9 A
Package: Reel - TR
Family Name: 1276AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-10588-6, 490-10588-2, 490-10588-1

Buy Now Datasheet
SMD 2.9A 45 MOHM Inductor and Choke - 71-1276AS-H-R68M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.9A 45 MOHM Inductor and Choke
71-1276AS-H-R68M=P2
SMD 2.9A 45 MOHM Inductor and Choke 71-1276AS-H-R68M=P2
FIXED IND 680NH 2.9A 45 MOHM SMD Product overview: 1276AS-H-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.9A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-R68M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2.9A 45 MOHM SMD Product overview: 1276AS-H-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.9A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.9A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-R68M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10588-6-ND 853903-1276AS-H-R68M=P2 71-1276AS-H-R68M=P2
Product Name Fixed Inductors Fixed Inductors - 1276AS-H-R68M=P2 SMD 2.9A 45 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers