Murata Electronics SMD 2.2UH 1.6A 118MOHM Inductor and Choke 1276AS-H-2R2M=P2

Description
FIXED IND 2.2UH 1.6A 118MOHM SMD Product overview: 1276AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.6A 118MOHM SMD Product overview: 1276AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.6A 118MOHM Inductor and Choke - 71-1276AS-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.6A 118MOHM Inductor and Choke
71-1276AS-H-2R2M=P2
SMD 2.2UH 1.6A 118MOHM Inductor and Choke 71-1276AS-H-2R2M=P2
FIXED IND 2.2UH 1.6A 118MOHM SMD Product overview: 1276AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.6A 118MOHM SMD Product overview: 1276AS-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10583-2-ND
Fixed Inductors 490-10583-2-ND
2.2µH Shielded Wirewound Inductor 1.6A 118mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 118mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10583-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10583-1-ND
Fixed Inductors 490-10583-1-ND
2.2µH Shielded Wirewound Inductor 1.6A 118mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 118mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10583-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10583-6-ND
Fixed Inductors 490-10583-6-ND
2.2µH Shielded Wirewound Inductor 1.6A 118mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 1.6A 118mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1276AS-H-2R2M=P2
853901-1276AS-H-2R2M=P2
Fixed Inductors - 1276AS-H-2R2M=P2 853901-1276AS-H-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 853901-1276AS-H-2R2M =P2 Series: DFE322510C Features: 2.2 µH Inductor 1.6 A Package: Reel - TR Family Name: 1276AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-10583-2, 490-10583-1, 490-10583-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 853901-1276AS-H-2R2M=P2
Series: DFE322510C
Features: 2.2 µH Inductor 1.6 A
Package: Reel - TR
Family Name: 1276AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-10583-2, 490-10583-1, 490-10583-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1276AS-H-2R2M=P2 490-10583-2-ND 853901-1276AS-H-2R2M=P2
Product Name SMD 2.2UH 1.6A 118MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1276AS-H-2R2M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers