Murata Electronics SMD 1.5UH 2.1A 87 MOHM Inductor and Choke 1276AS-H-1R5M=P2

Description
FIXED IND 1.5UH 2.1A 87 MOHM SMD Product overview: 1276AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.1A 87 MOHM SMD Product overview: 1276AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.1A 87 MOHM Inductor and Choke - 71-1276AS-H-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.1A 87 MOHM Inductor and Choke
71-1276AS-H-1R5M=P2
SMD 1.5UH 2.1A 87 MOHM Inductor and Choke 71-1276AS-H-1R5M=P2
FIXED IND 1.5UH 2.1A 87 MOHM SMD Product overview: 1276AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 87 MOHM SMD Product overview: 1276AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10582-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10582-6-ND
Fixed Inductors 490-10582-6-ND
1.5µH Shielded Wirewound Inductor 2.1A 87mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 87mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10582-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10582-1-ND
Fixed Inductors 490-10582-1-ND
1.5µH Shielded Wirewound Inductor 2.1A 87mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 87mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10582-2-ND
Fixed Inductors 490-10582-2-ND
1.5µH Shielded Wirewound Inductor 2.1A 87mOhm Max 1210 (3225 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 87mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1276AS-H-1R5M=P2
760338-1276AS-H-1R5M=P2
Fixed Inductors - 1276AS-H-1R5M=P2 760338-1276AS-H-1R5M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760338-1276AS-H-1R5M =P2 Series: DFE322510C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1210 Current Rating: 2.1A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.6A Test Frequency: 1MHz Family Name: DFE322510C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 87 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.039" (1.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760338-1276AS-H-1R5M=P2
Series: DFE322510C
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1210
Current Rating: 2.1A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 2.6A
Test Frequency: 1MHz
Family Name: DFE322510C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 87 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.039" (1.00mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1276AS-H-1R5M=P2 490-10582-6-ND 760338-1276AS-H-1R5M=P2
Product Name SMD 1.5UH 2.1A 87 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1276AS-H-1R5M=P2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-33NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details