FIXED IND 10UH 800MA 588MOHM SMD Product overview: 1276AS-H-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 588MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 588MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-100M=P2 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1001338-1276AS-H-100
Packaging: Reel - TR
Type: Wirewound
Current Rating: 800mA
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 588 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
10µH Shielded Wirewound Inductor 800mA 588mOhm Max 1210 (3225 Metric)
10µH Shielded Wirewound Inductor 800mA 588mOhm Max 1210 (3225 Metric)
10µH Shielded Wirewound Inductor 800mA 588mOhm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1276AS-H-100M=P2 | 1001338-1276AS-H-100M=P2 | 490-10580-2-ND |
| Product Name | SMD 10UH 800MA 588MOHM Inductor and Choke | Fixed Inductors - 1276AS-H-100M=P2 | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Metal | Iron | Powdered Iron; Drum Core, Wirewound |
| Inductance Range | 10 microH | 10 microH |