Murata Power Solutions Fixed Inductors 1274AS-H-330M=P3

Description
33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10851-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10851-1-ND
Fixed Inductors 490-10851-1-ND
33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10851-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10851-2-ND
Fixed Inductors 490-10851-2-ND
33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10851-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10851-6-ND
Fixed Inductors 490-10851-6-ND
33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.5A 93.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 2.5A 93.6MOHM Inductor and Choke - 71-1274AS-H-330M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.5A 93.6MOHM Inductor and Choke
71-1274AS-H-330M=P3
SMD 33UH 2.5A 93.6MOHM Inductor and Choke 71-1274AS-H-330M=P3
FIXED IND 33UH 2.5A 93.6MOHM SMD Product overview: 1274AS-H-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.5A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.5A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1274AS-H-330M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.5A 93.6MOHM SMD Product overview: 1274AS-H-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.5A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.5A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1274AS-H-330M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 3A, 20%, Shielded; Inductance Murata - 81Y7591 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 3A, 20%, Shielded; Inductance Murata
81Y7591
Inductor, 33Uh, 3A, 20%, Shielded; Inductance Murata 81Y7591
INDUCTOR, 33UH, 3A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 3A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1274AS-H-330M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1274AS-H-330M=P3
Fixed Inductors 1274AS-H-330M=P3
FIXED IND 33UH 2.5A 93.6MOHM SMD

FIXED IND 33UH 2.5A 93.6MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10851-1-ND 71-1274AS-H-330M=P3 81Y7591 1274AS-H-330M=P3
Product Name Fixed Inductors SMD 33UH 2.5A 93.6MOHM Inductor and Choke Inductor, 33Uh, 3A, 20%, Shielded; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0936 ohms 0.0936 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details