Murata Power Solutions Fixed Inductors 1274AS-H-2R2N=P3

Description
2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10850-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10850-2-ND
Fixed Inductors 490-10850-2-ND
2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10850-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10850-1-ND
Fixed Inductors 490-10850-1-ND
2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10850-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10850-6-ND
Fixed Inductors 490-10850-6-ND
2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 9.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 9.5A, 30%, Shielded; Inductance Murata - 81Y7588 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 9.5A, 30%, Shielded; Inductance Murata
81Y7588
Inductor, 2.2Uh, 9.5A, 30%, Shielded; Inductance Murata 81Y7588
INDUCTOR, 2.2UH, 9.5A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 9.5A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10850-2-ND 81Y7588
Product Name Fixed Inductors Inductor, 2.2Uh, 9.5A, 30%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0096 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - 1-1879386-8 - TE Connectivity
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details