Murata Electronics Fixed Inductors 1273AS-H-4R7N=P3

Description
4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10845-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10845-6-ND
Fixed Inductors 490-10845-6-ND
4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10845-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10845-2-ND
Fixed Inductors 490-10845-2-ND
4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10845-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10845-1-ND
Fixed Inductors 490-10845-1-ND
4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.9A 22.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10845-6-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details