Murata Electronics Fixed Inductors 1269AS-H-3R3M=P2

Description
3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10576-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10576-6-ND
Fixed Inductors 490-10576-6-ND
3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10576-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10576-1-ND
Fixed Inductors 490-10576-1-ND
3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10576-2-ND
Fixed Inductors 490-10576-2-ND
3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.5A 228mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3UH 1.5A 228MOHM Inductor and Choke - 71-1269AS-H-3R3M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.5A 228MOHM Inductor and Choke
71-1269AS-H-3R3M=P2
SMD 3.3UH 1.5A 228MOHM Inductor and Choke 71-1269AS-H-3R3M=P2
FIXED IND 3.3UH 1.5A 228MOHM SMD Product overview: 1269AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.5A 228MOHM SMD Product overview: 1269AS-H-3R3M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-3R3M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1269AS-H-3R3M=P2
1001334-1269AS-H-3R3M=P2
Fixed Inductors - 1269AS-H-3R3M=P2 1001334-1269AS-H-3R3M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001334-1269AS-H-3R3 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 228 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001334-1269AS-H-3R3M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 228 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 1269AS-H-3R3M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1269AS-H-3R3M=P2
Fixed Inductors 1269AS-H-3R3M=P2
FIXED IND 3.3UH 1.5A 228MOHM SMD

FIXED IND 3.3UH 1.5A 228MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10576-6-ND 71-1269AS-H-3R3M=P2 1001334-1269AS-H-3R3M=P2 1269AS-H-3R3M=P2
Product Name Fixed Inductors SMD 3.3UH 1.5A 228MOHM Inductor and Choke Fixed Inductors - 1269AS-H-3R3M=P2 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details