Murata Electronics SMD 1UH 2.7A 78 MOHM Inductor and Choke 1269AS-H-1R0M=P2

Description
FIXED IND 1UH 2.7A 78 MOHM SMD Product overview: 1269AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.7A 78 MOHM SMD Product overview: 1269AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.7A 78 MOHM Inductor and Choke - 71-1269AS-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.7A 78 MOHM Inductor and Choke
71-1269AS-H-1R0M=P2
SMD 1UH 2.7A 78 MOHM Inductor and Choke 71-1269AS-H-1R0M=P2
FIXED IND 1UH 2.7A 78 MOHM SMD Product overview: 1269AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.7A 78 MOHM SMD Product overview: 1269AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10573-1-ND
Fixed Inductors 490-10573-1-ND
1µH Shielded Wirewound Inductor 2.7A 78mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.7A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10573-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10573-6-ND
Fixed Inductors 490-10573-6-ND
1µH Shielded Wirewound Inductor 2.7A 78mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.7A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10573-2-ND
Fixed Inductors 490-10573-2-ND
1µH Shielded Wirewound Inductor 2.7A 78mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.7A 78mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1269AS-H-1R0M=P2
1001331-1269AS-H-1R0M=P2
Fixed Inductors - 1269AS-H-1R0M=P2 1001331-1269AS-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001331-1269AS-H-1R0 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.7A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 78 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001331-1269AS-H-1R0M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.7A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 78 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, 1Uh, Shielded, 2.5A Rohs Compliant Murata - 92AH6558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 2.5A Rohs Compliant Murata
92AH6558
Inductor, 1Uh, Shielded, 2.5A Rohs Compliant Murata 92AH6558
INDUCTOR, 1UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1269AS-H-1R0M=P2 490-10573-1-ND 1001331-1269AS-H-1R0M=P2 92AH6558
Product Name SMD 1UH 2.7A 78 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 1269AS-H-1R0M=P2 Inductor, 1Uh, Shielded, 2.5A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details