Murata Electronics Fixed Inductors - 1269AS-H-100N=P2 1269AS-H-100N=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001330-1269AS-H-100 N=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 689 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001330-1269AS-H-100 N=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 689 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1269AS-H-100N=P2
1001330-1269AS-H-100N=P2
Fixed Inductors - 1269AS-H-100N=P2 1001330-1269AS-H-100N=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001330-1269AS-H-100 N=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 689 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001330-1269AS-H-100N=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 689 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-10572-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10572-6-ND
Fixed Inductors 490-10572-6-ND
10µH Shielded Wirewound Inductor 1A 689mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 1A 689mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10572-1-ND
Fixed Inductors 490-10572-1-ND
10µH Shielded Wirewound Inductor 1A 689mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 1A 689mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10572-2-ND
Fixed Inductors 490-10572-2-ND
10µH Shielded Wirewound Inductor 1A 689mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 1A 689mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 1A 689 MOHM Inductor and Choke - 71-1269AS-H-100N=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 689 MOHM Inductor and Choke
71-1269AS-H-100N=P2
SMD 10UH 1A 689 MOHM Inductor and Choke 71-1269AS-H-100N=P2
FIXED IND 10UH 1A 689 MOHM SMD Product overview: 1269AS-H-100N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 689 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 689 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-100N=P2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 689 MOHM SMD Product overview: 1269AS-H-100N=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 689 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 689 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-100N=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 1A 689 MOHM SMD - 535-1269AS-H-100N=P2 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 1A 689 MOHM SMD
535-1269AS-H-100N=P2
FIXED IND 10UH 1A 689 MOHM SMD 535-1269AS-H-100N=P2
FIXED IND 10UH 1A 689 MOHM SMD

FIXED IND 10UH 1A 689 MOHM SMD

Supplier's Site
Inductor, 10Uh, Shielded, 0.68A Rohs Compliant Murata - 92AH6560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 0.68A Rohs Compliant Murata
92AH6560
Inductor, 10Uh, Shielded, 0.68A Rohs Compliant Murata 92AH6560
INDUCTOR, 10UH, SHIELDED, 0.68A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 0.68A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1001330-1269AS-H-100N=P2 490-10572-6-ND 71-1269AS-H-100N=P2 535-1269AS-H-100N=P2 92AH6560
Product Name Fixed Inductors - 1269AS-H-100N=P2 Fixed Inductors SMD 10UH 1A 689 MOHM Inductor and Choke FIXED IND 10UH 1A 689 MOHM SMD Inductor, 10Uh, Shielded, 0.68A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Metal
Application RF Choke
Unlock Full Specs
to access all available technical data