Murata Electronics Connectors,Interconnects 1267AY-680M=P3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Inductance Frequency - Test: 300kHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Inductance Frequency - Test: 300kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Inductance Frequency - Test: 300kHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Inductance Frequency - Test: 300kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details