Murata Power Solutions Fixed Inductors - 1267AY-4R7N=P3 1267AY-4R7N=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001329-1267AY-4R7N= P3 Packaging: Reel - TR Type: Wirewound Current Rating: 5.1A Inductance: 4.7μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20.4 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1001329-1267AY-4R7N= P3 Packaging: Reel - TR Type: Wirewound Current Rating: 5.1A Inductance: 4.7μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20.4 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1267AY-4R7N=P3
1001329-1267AY-4R7N=P3
Fixed Inductors - 1267AY-4R7N=P3 1001329-1267AY-4R7N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1001329-1267AY-4R7N= P3 Packaging: Reel - TR Type: Wirewound Current Rating: 5.1A Inductance: 4.7μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20.4 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001329-1267AY-4R7N=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.1A
Inductance: 4.7μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20.4 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.7UH 5.1A 20.4MOHM Inductor and Choke - 71-1267AY-4R7N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.1A 20.4MOHM Inductor and Choke
71-1267AY-4R7N=P3
4.7UH 5.1A 20.4MOHM Inductor and Choke 71-1267AY-4R7N=P3
FIXED IND 4.7UH 5.1A 20.4MOHM SM Product overview: 1267AY-4R7N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.1A, 20.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.1A, 20.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-4R7N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.1A 20.4MOHM SM Product overview: 1267AY-4R7N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.1A, 20.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.1A, 20.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-4R7N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10835-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10835-1-ND
Fixed Inductors 490-10835-1-ND
4.7µH Shielded Wirewound Inductor 5.1A 20.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.1A 20.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 5.3A, 30%, Wirewound; Inductance Murata - 57AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 5.3A, 30%, Wirewound; Inductance Murata
57AC7756
Inductor, 4.7Uh, 5.3A, 30%, Wirewound; Inductance Murata 57AC7756
INDUCTOR, 4.7UH, 5.3A, 30%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):5.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.1A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 5.3A, 30%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):5.3A; Inductor Construction:Wirewound; Saturation Current (Isat):5.1A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1001329-1267AY-4R7N=P3 71-1267AY-4R7N=P3 490-10835-1-ND 57AC7756
Product Name Fixed Inductors - 1267AY-4R7N=P3 4.7UH 5.1A 20.4MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, 5.3A, 30%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data