Murata Power Solutions Inductor, 47Uh, 1.9A, 20%, Wirewound; Inductance Murata 1267AY-470M=P3

Description
INDUCTOR, 47UH, 1.9A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.6A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 1.9A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.6A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 1.9A, 20%, Wirewound; Inductance Murata - 57AC7757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.9A, 20%, Wirewound; Inductance Murata
57AC7757
Inductor, 47Uh, 1.9A, 20%, Wirewound; Inductance Murata 57AC7757
INDUCTOR, 47UH, 1.9A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.6A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1.9A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewound; Saturation Current (Isat):1.6A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1267AY-470M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1267AY-470M=P3
Fixed Inductors 1267AY-470M=P3
FIXED IND 47UH 1.6A 168 MOHM SMD

FIXED IND 47UH 1.6A 168 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 57AC7757 1267AY-470M=P3
Product Name Inductor, 47Uh, 1.9A, 20%, Wirewound; Inductance Murata Fixed Inductors
Technology Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Rated DC Current 1900 milliamps 1600 milliamps
Standards and Certifications RoHS
Mounting Option Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers