Murata Power Solutions Inductor, 33Uh, 2.2A, 20%, Wirewound; Inductance Murata 1267AY-330M=P3

Description
INDUCTOR, 33UH, 2.2A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.9A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 2.2A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.9A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 2.2A, 20%, Wirewound; Inductance Murata - 57AC7755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2.2A, 20%, Wirewound; Inductance Murata
57AC7755
Inductor, 33Uh, 2.2A, 20%, Wirewound; Inductance Murata 57AC7755
INDUCTOR, 33UH, 2.2A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.9A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 2.2A, 20%, WIREWOUND; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewound; Saturation Current (Isat):1.9A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 57AC7755
Product Name Inductor, 33Uh, 2.2A, 20%, Wirewound; Inductance Murata
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details