Murata Power Solutions Fixed Inductors 1267AY-150M=P3

Description
15µH Shielded Wirewound Inductor 2.6A 58.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.6A 58.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10827-1-ND
Fixed Inductors 490-10827-1-ND
15µH Shielded Wirewound Inductor 2.6A 58.8mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.6A 58.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 1267AY-150M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1267AY-150M=P3
Fixed Inductors 1267AY-150M=P3
FIXED IND 15UH 2.6A 58.8MOHM SMD

FIXED IND 15UH 2.6A 58.8MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, 3.2A, 20%, Wirewound; Inductance Murata - 57AC7751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3.2A, 20%, Wirewound; Inductance Murata
57AC7751
Inductor, 15Uh, 3.2A, 20%, Wirewound; Inductance Murata 57AC7751
INDUCTOR, 15UH, 3.2A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.6A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 3.2A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Wirewound; Saturation Current (Isat):2.6A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10827-1-ND 1267AY-150M=P3 57AC7751
Product Name Fixed Inductors Fixed Inductors Inductor, 15Uh, 3.2A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0588 ohms 0.0588 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers