Murata Power Solutions Fixed Inductors 1267AY-101M=P3

Description
100µH Shielded Wirewound Inductor 1.1A 336mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.1A 336mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10826-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10826-1-ND
Fixed Inductors 490-10826-1-ND
100µH Shielded Wirewound Inductor 1.1A 336mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.1A 336mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 1.3A, 20%, Wirewound; Inductance Murata - 57AC7750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.3A, 20%, Wirewound; Inductance Murata
57AC7750
Inductor, 100Uh, 1.3A, 20%, Wirewound; Inductance Murata 57AC7750
INDUCTOR, 100UH, 1.3A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.1A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 1.3A, 20%, WIREWOUND; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewound; Saturation Current (Isat):1.1A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1267AY-101M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1267AY-101M=P3
Fixed Inductors 1267AY-101M=P3
FIXED IND 100UH 1.1A 336MOHM SMD

FIXED IND 100UH 1.1A 336MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10826-1-ND 57AC7750 1267AY-101M=P3
Product Name Fixed Inductors Inductor, 100Uh, 1.3A, 20%, Wirewound; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3360 ohms 0.3360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details